TRANSCEIVER, NON INVERTING, OCTAL, SOIC; Logic Family / Base Number:74LCX245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50AC6058 |
| Product Name | Transceiver, Non Inverting, Octal, Soic; Logic Family / Base Number Onsemi |