IC, SM, LOGIC, 74LCX, TRANSCEIVER; Logic Family / Base Number:74LCX245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 72T2516 |
| Product Name | Ic, Sm, Logic, 74Lcx, Transceiver; Logic Family / Base Number Onsemi |