TRANSCEIVER, NON INVERTING, TSSOP-20; Logic Family / Base Number:74LCX245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 81Y6693 |
| Product Name | Transceiver, Non Inverting, Tssop-20; Logic Family / Base Number Onsemi |