onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244MNTWG MC74LCX244MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219735-MC74LCX244MN TWG Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74LCX244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (2.5x4.5) Alternative Parts (Cross-Reference): 74LVC244AQ20-13; 74LVCH244AQ20-13; SN74LVC244ANSG4; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219735-MC74LCX244MN TWG Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74LCX244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (2.5x4.5) Alternative Parts (Cross-Reference): 74LVC244AQ20-13; 74LVCH244AQ20-13; SN74LVC244ANSG4; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244MNTWG - 1219735-MC74LCX244MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244MNTWG
1219735-MC74LCX244MNTWG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244MNTWG 1219735-MC74LCX244MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1219735-MC74LCX244MN TWG Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74LCX244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (2.5x4.5) Alternative Parts (Cross-Reference): 74LVC244AQ20-13; 74LVCH244AQ20-13; SN74LVC244ANSG4; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219735-MC74LCX244MNTWG
Series: 74LCX
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: MC74LCX244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-QFN (2.5x4.5)
Alternative Parts (Cross-Reference): 74LVC244AQ20-13; 74LVCH244AQ20-13; SN74LVC244ANSG4;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219735-MC74LCX244MNTWG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244MNTWG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details