Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Manufacturer: ON Semiconductor
Win Source Part Number: 136742-MC74LCX244MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOEIAJ-20
Supply Voltage - Operating: 2 V to 5.5 V
IC BUF NON-INVERT 5.5V SOEIAJ-20
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74LCX244MELGOSTR-ND | 136742-MC74LCX244MELG | MC74LCX244MELG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244MELG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |