IC, NON INVERTING BUFFER, SOIC-20, FULL REEL; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
BUFFER, NON INVERTING, OCTAL, WSOIC-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; RoHS Compliant: Yes
Buffers & Line Drivers 2-36.V Octal 3-State Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 88H4743 | MC74LCX244DWR2G |
| Product Name | Ic, Non Inverting Buffer, Soic-20, Full Reel; Logic Family / Base Number Onsemi | Buffers & Line Drivers |