Buffers & Line Drivers 2-36.V Octal 3-State Non-Inverting
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX RoHS Compliant: Yes
MC74LCX244DWG Octal Buffer & Line Driver; 3-State; 2 to 3.6 V; 20-Pin SOIC W
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MC74LCX244DWG | 88H4742 | MC74LCX244DWG |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Others |