Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074615-MC74LCX244DWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
IC BUF NON-INVERT 5.5V 20SOIC
IC BUF NON-INVERT 5.5V 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC74LCX244DWGOS-ND | 074615-MC74LCX244DWG | MC74LCX244DWG | MC74LCX244DWG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244DWG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |