Buffers & Line Drivers 2-36.V Octal 3-State Non-Inverting
BUFFER, NON INVERTING, TSSOP-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74LCX244DTG | 81Y6690 |
| Product Name | Buffers & Line Drivers | Buffer, Non Inverting, Tssop-20; Logic Family / Base Number Onsemi |