Manufacturer: ON Semiconductor
Win Source Part Number: 022797-MC74LCX244DTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 022797-MC74LCX244DTG | MC74LCX244DTGOS-ND | MC74LCX244DTG | MC74LCX244DTG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX244DTG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |