Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074614-MC74LCX240DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
IC BUFFER INVERT 3.6V 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74LCX240DWR2GOSDKR-ND | 074614-MC74LCX240DWR2G | MC74LCX240DWR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DWR2G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |