onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2G MC74LCX240DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044553-MC74LCX240DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044553-MC74LCX240DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2G - 044553-MC74LCX240DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2G
044553-MC74LCX240DTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2G 044553-MC74LCX240DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 044553-MC74LCX240DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044553-MC74LCX240DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX240DTR2GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2GOSTR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX240DTR2GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2GOSDKR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX240DTR2GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2GOSCT-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Ic,buffer/driver,dual,4-Bit,lcx/lvc-Cmos,tssop,20Pin,plastic Onsemi - 42K0949 - Newark, An Avnet Company
Chicago, IL, United States
Ic,buffer/driver,dual,4-Bit,lcx/lvc-Cmos,tssop,20Pin,plastic Onsemi
42K0949
Ic,buffer/driver,dual,4-Bit,lcx/lvc-Cmos,tssop,20Pin,plastic Onsemi 42K0949
IC,BUFFER/DRIVER,DUA L,4-BIT,LCX/LVC-CMOS ,TSSOP,20PIN,PLASTIC

IC,BUFFER/DRIVER,DUAL,4-BIT,LCX/LVC-CMOS,TSSOP,20PIN,PLASTIC

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX240DTR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2G
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74LCX240DTR2G
Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2G
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 044553-MC74LCX240DTR2G MC74LCX240DTR2GOSTR-ND 42K0949 MC74LCX240DTR2G MC74LCX240DTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2G Buffers, Drivers, Receivers, Transceivers Ic,buffer/driver,dual,4-Bit,lcx/lvc-Cmos,tssop,20Pin,plastic Onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data