onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2

Description
IC BUFFER INVERT 3.6V 20TSSOP
Description
IC BUFFER INVERT 3.6V 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX240DTR2 is a low-voltage CMOS octal buffer designed for operation within a supply voltage range of 1.65 to 5.5 V. It features inverting outputs and is compatible with 5 V TTL logic, allowing for safe interfacing with 5 V devices. The device supports live insertion and withdrawal, making it suitable for various applications, including memory address driving and TTL level bus-oriented transceiver applications. This buffer has a high impedance TTL-compatible input that minimizes current loading on input drivers, while its outputs can drive up to 24 mA at 3 V. The output enable (OE) input allows for disabling the outputs by placing them in a high impedance state. The device exhibits near-zero static supply current in all three logic states, significantly reducing overall system power requirements. Additionally, it has robust ESD performance, withstanding voltages greater than 2000 V according to the Human Body Model. The MC74LCX240DTR2 is available in a TSSOP-20 package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MC74LCX240DTR2 is a low-voltage CMOS octal buffer designed for operation within a supply voltage range of 1.65 to 5.5 V. It features inverting outputs and is compatible with 5 V TTL logic, allowing for safe interfacing with 5 V devices. The device supports live insertion and withdrawal, making it suitable for various applications, including memory address driving and TTL level bus-oriented transceiver applications. This buffer has a high impedance TTL-compatible input that minimizes current loading on input drivers, while its outputs can drive up to 24 mA at 3 V. The output enable (OE) input allows for disabling the outputs by placing them in a high impedance state. The device exhibits near-zero static supply current in all three logic states, significantly reducing overall system power requirements. Additionally, it has robust ESD performance, withstanding voltages greater than 2000 V according to the Human Body Model. The MC74LCX240DTR2 is available in a TSSOP-20 package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX240DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX240DTR2
Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX240DTR2
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LCX240DTR2
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF9161-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 600 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers