onsemi Latches MC74LCX16373DTR2

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LCX16373DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - MC74LCX16373DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
IC LATCH TRANSP 16BIT 48-TSSOP

IC LATCH TRANSP 16BIT 48-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LCX16373DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LCX16373DTR2
Integrated Circuits (ICs) - Logic - Latches MC74LCX16373DTR2
IC LATCH TRANSP 16BIT 48-TSSOP

IC LATCH TRANSP 16BIT 48-TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74LCX16373DTR2 MC74LCX16373DTR2 MC74LCX16373DTR2
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V; 2V ~ 3.6V 2V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9334FM-MIL - Rochester Electronics
Texas Instruments
View Details
3 suppliers
Logic - Latches - 74ACT563SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details