Manufacturer: ON Semiconductor
Win Source Part Number: 074613-MC74LCX16373D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 5.4ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC TRANSP LATCH 16BIT 48-TSSOP
IC TRANSP LATCH 16BIT 48-TSSOP
TRANSPARENT LATCH, 16BIT, TSSOP-48; Logic Family / Base Number:74LCX16373; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:5.4ns; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:48Pins; RoHS Compliant: Yes
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 074613-MC74LCX16373DTG | MC74LCX16373DTGOS-ND | MC74LCX16373DTG | MC74LCX16373DTG | 81Y6689 | MC74LCX16373DTG |
| Product Name | Logic - Logic - Latches - MC74LCX16373DTG | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Transparent Latch, 16Bit, Tssop-48; Logic Family / Base Number Onsemi | Latches |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |