onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2 MC74LCX16245DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 111904-MC74LCX16245D TR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 111904-MC74LCX16245D TR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2 - 111904-MC74LCX16245DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2
111904-MC74LCX16245DTR2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2 111904-MC74LCX16245DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 111904-MC74LCX16245D TR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 111904-MC74LCX16245DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LCX16245DTR2
Buffers, Drivers, Receivers, Transceivers MC74LCX16245DTR2
Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74LCX16245DTR2
Buffers, Drivers, Receivers, Transceivers MC74LCX16245DTR2
Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 111904-MC74LCX16245DTR2 MC74LCX16245DTR2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DTR2 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details