onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX16244DTRG

Description
IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet
Description
IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16244DTRG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX16244DTRG
Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX16244DTRG
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74LCX16244DTRG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYW20706UA2KFFB4GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details