The MC74LCX16244 is a low-voltage CMOS 16-bit non-inverting buffer designed for operation within a supply voltage range of 2.3 V to 3.6 V. It features 5 V-tolerant inputs and outputs, making it compatible with 5.0 V TTL logic. The device is nibble controlled, allowing for independent operation of each nibble, with separate Output Enable inputs for controlling the outputs. With a maximum propagation delay of 4.5 ns, it supports high-performance applications and offers a current drive capability of 24 mA at the outputs. The device is characterized by low static supply current, significantly reducing overall system power requirements. It also provides high impedance when VCC is at 0 V, ensuring safe operation in various conditions. The MC74LCX16244 is suitable for memory address driving and TTL level bus-oriented transceiver applications, and it meets RoHS compliance standards.
Buffers & Line Drivers 2-36.V CMOS 16-Bit
NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74LCX16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74LCX16244DTG | 98H0714 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-48; Logic Family / Base Number Onsemi |