onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16240DTR2 MC74LCX16240DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208017-MC74LCX16240D TR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208017-MC74LCX16240D TR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16240DTR2 - 208017-MC74LCX16240DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16240DTR2
208017-MC74LCX16240DTR2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16240DTR2 208017-MC74LCX16240DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 208017-MC74LCX16240D TR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 208017-MC74LCX16240DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX16240DTR2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX16240DTR2-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX16240DTR2-ND
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX16240DTR2
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX16240DTR2
IC BUFFER INVERT 3.6V 48TSSOP

IC BUFFER INVERT 3.6V 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 208017-MC74LCX16240DTR2 MC74LCX16240DTR2-ND MC74LCX16240DTR2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16240DTR2 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN - 909570-AD604AN - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
View Details
2 suppliers
High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
IC CLK BUFFER 1:6 100MHZ 16TSSOP - 668-83905AGLF - Utmel Electronic Limited
Renesas Electronics Corporation
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 1.6 to 3.46 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers