Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
QUAD 2-INPUT MULTIPLEXER, TSSOP-16; Logic Family / Base Number:74LCX157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; Ratio:2:1 RoHS Compliant: Yes
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC74LCX157DTG | MC74LCX157DTG | MC74LCX157DTG | 42K0945 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Quad 2-Input Multiplexer, Tssop-16; Logic Family / Base Number Onsemi | |
| Package Type | SOP; SSOP; TSSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP |