onsemi Mux, Quad, 2 Onsemi MC74LCX157DR2G

Description
MUX, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74LCX157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; LogicRoHS Compliant: Yes
Datasheet
Description
MUX, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74LCX157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; LogicRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mux, Quad, 2 Onsemi - 42Y0632 - Newark, An Avnet Company
Chicago, IL, United States
Mux, Quad, 2 Onsemi
42Y0632
Mux, Quad, 2 Onsemi 42Y0632
MUX, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74LCX157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; LogicRoHS Compliant: Yes

MUX, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74LCX157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; LogicRoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX157DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74LCX157DR2G
Signal Switches, Multiplexers, Decoders MC74LCX157DR2G
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX157DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74LCX157DR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74LCX157DR2G
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 42Y0632 MC74LCX157DR2G MC74LCX157DR2G
Product Name Mux, Quad, 2 Onsemi Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3125PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 7704201EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers