Manufacturer: ON Semiconductor
Win Source Part Number: 007011-MC74LCX14DTR2
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.4 V to 0.6 V
Logic Level - High: 1.7 V to 2.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Schmitt Trigger Hex Inverter, 3.6V, CMOS, TSSOP-14 Product overview: MC74LCX14DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX14DTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
INVERTER SCHMITT TRIGGER, HEX, TSSOP-14; Logic Family / Base Number:74LCX14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007011-MC74LCX14DTR2G | 705-MC74LCX14DTR2G | MC74LCX14DTR2GOSCT-ND | MC74LCX14DTR2G | 50AC6056 | MC74LCX14DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX14DTR2G | 3.6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Inverter Schmitt Trigger, Hex, Tssop-14; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT |
| Supply Voltage | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) |
| Logic Family | CMOS | |||||
| Inputs | 6 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 6.5 ns | 7.8 ns | 6.5 ns |