Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 787987-MC74LCX14DTG
Series: 74LCX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Logic Level - Low: 0.4 V ~ 0.6 V
Logic Level - High: 1.7 V ~ 2.2 V
Family Name: MC74LCX14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC14APG; 74LVC14APGG; 74LVC14APG8; TC74LCX14FT(EL);
Introduction Date: August 02, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
CMOS Hex Schmitt Trigger Inverter, 3.6V, TSSOP-14 Product overview: MC74LCX14DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX14DTG can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
INVERTER, LVC/LCX/Z SERIES, 6-FUNC, 1-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX14DTGOS-ND | 787987-MC74LCX14DTG | 705-MC74LCX14DTG | 42K0941 | MC74LCX14DTG | MC74LCX14DTG | 48602510 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74LCX14DTG | 3.6V TSSOP Logic IC | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Logic IC |
| Gate Type | NOT | NOT; Inverter | NOT; Schmitt Trigger, Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V | 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) | 3.6V; 2V ~ 3.6V | ||
| Inputs | 1 | 6 | 6 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |