onsemi Gates and Inverters MC74LCX14DG

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LCX14DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX14DGOS-ND
Gates and Inverters MC74LCX14DGOS-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-MC74LCX14DG
SOIC Logic IC 705-MC74LCX14DG
Low Voltage CMOS Hex Schmitt Inverter, SOIC-14 Product overview: MC74LCX14DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX14DG can be used for catalog matching and distributor lookup.

Low Voltage CMOS Hex Schmitt Inverter, SOIC-14 Product overview: MC74LCX14DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX14DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hex Inverter, Schmitt Trigger Soic-14; No. Of Inputs Onsemi - 27M2486 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14; No. Of Inputs Onsemi
27M2486
Hex Inverter, Schmitt Trigger Soic-14; No. Of Inputs Onsemi 27M2486
HEX INVERTER, SCHMITT TRIGGER SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LCX14DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LCX14DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LCX14DG
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - MC74LCX14DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX14DG
Gates and Inverters MC74LCX14DG
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74LCX14DGOS-ND 705-MC74LCX14DG 27M2486 MC74LCX14DG MC74LCX14DG
Product Name Gates and Inverters SOIC Logic IC Hex Inverter, Schmitt Trigger Soic-14; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter, Schmitt Trigger NOT NOT; Inverter
Supply Voltage 2V ~ 3.6V 3.6V 3.6V 3.6V 3.6V; 2V ~ 3.6V
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54AC20/SDA-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details