onsemi Dual TSSOP Analog Switch and Multiplexer IC MC74LCX139DTR2G

Description
Dual 2-to-4 CMOS Demultiplexer/Decode r, TSSOP Product overview: MC74LCX139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX139DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-to-4 CMOS Demultiplexer/Decode r, TSSOP Product overview: MC74LCX139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX139DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual TSSOP Analog Switch and Multiplexer IC
743-MC74LCX139DTR2G
Dual TSSOP Analog Switch and Multiplexer IC 743-MC74LCX139DTR2G
Dual 2-to-4 CMOS Demultiplexer/Decode r, TSSOP Product overview: MC74LCX139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX139DTR2G can be used for catalog matching and distributor lookup.

Dual 2-to-4 CMOS Demultiplexer/Decoder, TSSOP Product overview: MC74LCX139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX139DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LCX139DTR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74LCX139DTR2GOSCT-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LCX139DTR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74LCX139DTR2GOSTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LCX139DTR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74LCX139DTR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2G - 074609-MC74LCX139DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2G
074609-MC74LCX139DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2G 074609-MC74LCX139DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074609-MC74LCX139DTR 2G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074609-MC74LCX139DTR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LCX139DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC74LCX139DTR2G
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74LCX139DTR2G MC74LCX139DTR2GOSCT-ND 074609-MC74LCX139DTR2G MC74LCX139DTR2G
Product Name Dual TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1898171 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details