Manufacturer: ON Semiconductor
Win Source Part Number: 1008890-MC74LCX139DR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Dual 2-to-4 CMOS Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1008890-MC74LCX139DR2G | MC74LCX139DR2GOSCT-ND | 743-MC74LCX139DR2G | MC74LCX139DR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX139DR2G | Signal Switches, Multiplexers, Decoders | Dual 3.6V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |