NON INVERTING BUFFER, TSSOP-14; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX RoHS Compliant: Yes
BUFFER, NON INVERTING, TSSOP-14; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R - Tape and Reel
Buffers & Line Drivers 2-3.6V Quad 3-State Non-Inverting
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 84K8786 | MC74LCX125DTR2G | MC74LCX125DTR2G |
| Product Name | Non Inverting Buffer, Tssop-14; Logic Family / Base Number Onsemi | Others | Buffers & Line Drivers |