BUFFER, NON INVERTING, QUAD, TSSOP-14; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; RoHS Compliant: Yes
Buffers & Line Drivers 2-3.6V Quad 3-State Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 81Y6686 | MC74LCX125DTG |
| Product Name | Buffer, Non Inverting, Quad, Tssop-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |