Manufacturer: ON Semiconductor
Win Source Part Number: 022791-MC74LCX125DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 3.6V 14SOIC
IC BUF NON-INVERT 3.6V 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 022791-MC74LCX125DR2G | MC74LCX125DR2GOSCT-ND | MC74LCX125DR2G | MC74LCX125DR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX125DR2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |