Buffers & Line Drivers 2-3.6V Quad 3-State Non-Inverting
BUFFER, NON INVERTING, QUAD, SOIC-14; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74LCX125DR2G | 50AC6055 |
| Product Name | Buffers & Line Drivers | Buffer, Non Inverting, Quad, Soic-14; Logic Family / Base Number Onsemi |