AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219700-MC74LCX08DTR
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 74LCX08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.5ns at 3.3V, 50pF
LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74LCX08DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DTR2 can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX08DTR2 | 1219700-MC74LCX08DTR2 | 705-MC74LCX08DTR2 | MC74LCX08DTR2OSTR-ND | MC74LCX08DTR2 | MC74LCX08DTR2 | MC74LCX08DTR2 | MC74LCX08DTR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX08DTR2 | Quad TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | AND; AND Gate | NOT; AND | AND |
| Logic Family | CMOS | CMOS | ||||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SSOP | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 |