AND Gate IC 4 Channel 14-TSSOP
CMOS Quad 2-Input AND Gate, 3.6V, TSSOP-14, 5.5ns Product overview: MC74LCX08DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DTG can be used for catalog matching and distributor lookup.
QUAD 2-INPUT AND GATE, TSSOP-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74LCX; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
AND Gate IC 4 Channel 14-TSSOP
Logic Gates LOG CMOS GATE AND QUAD
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX08DTGOS-ND | 705-MC74LCX08DTG | 70K3162 | MC74LCX08DTG | MC74LCX08DTG | MC74LCX08DTG |
| Product Name | Gates and Inverters | Quad 3.6V TSSOP Logic IC | Quad 2-Input And Gate, Tssop-14; No. Of Inputs Onsemi | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND GATE | AND; AND Gate | AND | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA |