onsemi Quad 3.6V SOIC Logic IC MC74LCX08DR2G

Description
Quad 2-Input AND Gate, SOIC, CMOS, 3.6V Product overview: MC74LCX08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate, SOIC, CMOS, 3.6V Product overview: MC74LCX08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-MC74LCX08DR2G
Quad 3.6V SOIC Logic IC 705-MC74LCX08DR2G
Quad 2-Input AND Gate, SOIC, CMOS, 3.6V Product overview: MC74LCX08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, SOIC, CMOS, 3.6V Product overview: MC74LCX08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74LCX08DR2G - 022789-MC74LCX08DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX08DR2G
022789-MC74LCX08DR2G
Logic - Logic - Gates and Inverters - MC74LCX08DR2G 022789-MC74LCX08DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022789-MC74LCX08DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022789-MC74LCX08DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
Gates and Inverters - MC74LCX08DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DR2GOSTR-ND
Gates and Inverters MC74LCX08DR2GOSTR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LCX08DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DR2GOSDKR-ND
Gates and Inverters MC74LCX08DR2GOSDKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74LCX08DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCX08DR2GOSCT-ND
Gates and Inverters MC74LCX08DR2GOSCT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCX08DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCX08DR2G
Logic - Gates and Inverters MC74LCX08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74LCX08DR2G
Logic Gates MC74LCX08DR2G
Logic Gates 2-3.6V Quad 2-Input AND

Logic Gates 2-3.6V Quad 2-Input AND

Buy Now Datasheet
Gates and Inverters - MC74LCX08DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74LCX08DR2G
Gates and Inverters MC74LCX08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LCX08DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LCX08DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LCX08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 42Y0631 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi
42Y0631
And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi 42Y0631
AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74LCX08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74LCX08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - MC74LCX08DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCX08DR2G
Gates and Inverters MC74LCX08DR2G
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74LCX08DR2G 022789-MC74LCX08DR2G MC74LCX08DR2GOSTR-ND MC74LCX08DR2G MC74LCX08DR2G MC74LCX08DR2G MC74LCX08DR2G 42Y0631 MC74LCX08DR2G
Product Name Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74LCX08DR2G Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi Gates and Inverters
Gate Type AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND AND; AND Gate AND; AND Gate
Supply Voltage 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 2V ~ 3.6V 3.6V 3.6V 3.6V; 2V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 6.6 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
 - 54L20W/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Quad 2-input NOR gate - 74AHC02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers