Manufacturer: ON Semiconductor
Win Source Part Number: 883727-MC74LCX08D
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LCX08
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, SOIC-14 Product overview: MC74LCX08D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX08D can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 883727-MC74LCX08D | 705-MC74LCX08D | MC74LCX08D-ND | MC74LCX08D | MC74LCX08D | MC74LCX08D |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX08D | Quad SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | AND; AND GATE | AND | AND | AND | AND; AND Gate |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | SOIC; Other; 14-SOIC | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 |