onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MELG MC74LCX07MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219695-MC74LCX07MEL G Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74LCX07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): SN74LVC07ANSG4; SN74LVC07ANS; TC74LCX07F(F); Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219695-MC74LCX07MEL G Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74LCX07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): SN74LVC07ANSG4; SN74LVC07ANS; TC74LCX07F(F); Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MELG - 1219695-MC74LCX07MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MELG
1219695-MC74LCX07MELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MELG 1219695-MC74LCX07MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219695-MC74LCX07MEL G Series: 74LCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74LCX07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): SN74LVC07ANSG4; SN74LVC07ANS; TC74LCX07F(F); Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219695-MC74LCX07MELG
Series: 74LCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: MC74LCX07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SOEIAJ-14
Alternative Parts (Cross-Reference): SN74LVC07ANSG4; SN74LVC07ANS; TC74LCX07F(F);
Introduction Date: July 31, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219695-MC74LCX07MELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MELG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details