onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MEL MC74LCX07MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787986-MC74LCX07MEL Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74LCX07 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): SN74LVC07ANSRE4; SN74LVC07ANSG4; SN74LVC07ANSRG4; TC74LCX07F(EL); Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787986-MC74LCX07MEL Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74LCX07 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): SN74LVC07ANSRE4; SN74LVC07ANSG4; SN74LVC07ANSRG4; TC74LCX07F(EL); Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MEL - 787986-MC74LCX07MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MEL
787986-MC74LCX07MEL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MEL 787986-MC74LCX07MEL
Manufacturer: ON Semiconductor Win Source Part Number: 787986-MC74LCX07MEL Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74LCX07 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): SN74LVC07ANSRE4; SN74LVC07ANSG4; SN74LVC07ANSRG4; TC74LCX07F(EL); Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787986-MC74LCX07MEL
Series: 74LCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: MC74LCX07
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
Alternative Parts (Cross-Reference): SN74LVC07ANSRE4; SN74LVC07ANSG4; SN74LVC07ANSRG4; TC74LCX07F(EL);
Introduction Date: July 31, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 787986-MC74LCX07MEL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07MEL
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details