Logic Family / Base Number:74LCX07; Logic Device Type:Buffer / Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; Logic IC Base Number:7407; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 23AC6913 |
| Product Name | Logic Family / Base Number Onsemi |