Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 022788-MC74LCX07DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Family Name: MC74LCX07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC74LCX07FT(EL.K); TC74LCX07FT(EL); TC74LCX07FT(EK2,M);
Introduction Date: July 31, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V 14TSSOP
IC BUFF HEX LV CMOS O/D 14TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC74LCX07DTR2GOSDKR-ND | 022788-MC74LCX07DTR2G | MC74LCX07DTR2G | 598-MC74LCX07DTR2G | MC74LCX07DTR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07DTR2G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF HEX LV CMOS O/D 14TSSOP | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |