Buffers & Line Drivers 2-5.5V CMOS Hex w/Open Drain
BUFFER/DRIVER, HEX, TSSOP-14; Logic Family / Base Number:74LCX07; Logic Device Type:Buffer, Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74LCX07DTR2G | 42Y0630 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Hex, Tssop-14; Logic Family / Base Number Onsemi |