Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 926314-MC74LCX07DTR2
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74LCX07
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74LCX07DTR2OS, MC74LCX07DTR2OS-ND, MC74LCX07DTR2OSCT, MC74LCX07DTR2OSTR, =MC74LCX07DTR2OSCT-N
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74LCX07DTR2 | 926314-MC74LCX07DTR2 | MC74LCX07DTR2OSTR-ND | MC74LCX07DTR2 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07DTR2 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |