Win Source Part Number: 1077876-MC74LCX07DTG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LCX
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVC07APWR; MC74VHCT50ADTR2G; 74VHC125MTCX; 74LCX07MTCX;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74LCX07DTG,2
Base Product Number: MC74LCX07
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
IC BUFF HEX LV CMOS O/D 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1077876-MC74LCX07DTG | MC74LCX07DTG-ND | MC74LCX07DTG | 598-MC74LCX07DTG |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF HEX LV CMOS O/D 14TSSOP |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |