Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 129871-MC74LCX07DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
IC BUF NON-INVERT 5.5V 14SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC74LCX07DR2GOSCT-ND | 129871-MC74LCX07DR2G | MC74LCX07DR2G | MC74LCX07DR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX07DR2G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |