onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX07DG

Description
Win Source Part Number: 1382848-MC74LCX07DG Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74LCX Package: Tube Standard Package: 55 pcs Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: 74LCX07 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382848-MC74LCX07DG Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74LCX Package: Tube Standard Package: 55 pcs Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: 74LCX07 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1382848-MC74LCX07DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1382848-MC74LCX07DG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1382848-MC74LCX07DG
Win Source Part Number: 1382848-MC74LCX07DG Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74LCX Package: Tube Standard Package: 55 pcs Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: 74LCX07 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382848-MC74LCX07DG
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Series: 74LCX
Package: Tube
Standard Package: 55 pcs
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: 74LCX07
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1382848-MC74LCX07DG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details