Inverter IC 6 Channel Open Drain SOEIAJ-14
Inverter IC 6 Channel Open Drain SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX06MG-ND | MC74LCX06MG | MC74LCX06MG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V |
| Output Type | Open Drain | ||
| Inputs | 1 | 1 | |
| Propagation Delay | 3.7 ns |