Inverter IC 6 Channel Open Drain SOEIAJ-14
IC INVERT OD 6CH 6-INP SOEIAJ-14
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74LCX06MELG | MC74LCX06MELG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 1 | |
| Operating Current | 24 mA | 0.0100 mA |