Inverter IC 6 Channel Open Drain SOEIAJ-14
Inverter IC 6 Channel Open Drain SOEIAJ-14
IC INVERT OD 6CH 6-INP SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX06M-ND | MC74LCX06M | MC74LCX06M | MC74LCX06M |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 3.7 ns |