Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
Hex Inverter, Open Drain, 3.6V, CMOS, TSSOP, 6-Ch Product overview: MC74LCX06DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX06DTR2G can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX06; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX06DTR2GOSTR-ND | 705-MC74LCX06DTR2G | 42K0928 | MC74LCX06DTR2G | MC74LCX06DTR2G |
| Product Name | Gates and Inverters | 3.6V TSSOP Logic IC | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Output Type | Open Drain | ||||
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 3.7 ns | 3.7 ns |