onsemi Logic - Logic - Gates and Inverters - MC74LCX06DTR2G MC74LCX06DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074608-MC74LCX06DTR2 G Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.7ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074608-MC74LCX06DTR2 G Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.7ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LCX06DTR2G - 074608-MC74LCX06DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LCX06DTR2G
074608-MC74LCX06DTR2G
Logic - Logic - Gates and Inverters - MC74LCX06DTR2G 074608-MC74LCX06DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074608-MC74LCX06DTR2 G Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.7ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074608-MC74LCX06DTR2G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 074608-MC74LCX06DTR2G
Product Name Logic - Logic - Gates and Inverters - MC74LCX06DTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2466956 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Security Device, Home Appliances, Health Care System, Alarm Clock
Standards and Certifications RoHS
Package Type U-QFN2020-10
View Details
1.615GHz 3.6V Rf Amplifier - 860-BGA715N7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
4.2GHz 5.0V Rf Amplifier - 860-QPL9097TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details