6-Ch Inverter Gate, CMOS, 3.6V, TSSOP-14, Surface Mount Product overview: MC74LCX06DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX06DTR2 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219693-MC74LCX06DTR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.7ns at 3.3V, 50pF
IC INVERTER OD 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74LCX06DTR2 | MC74LCX06DTR2OSTR-ND | 1219693-MC74LCX06DTR2 | MC74LCX06DTR2 | MC74LCX06DTR2 |
| Product Name | SMD 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74LCX06DTR2 | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 6 | 1 | 6 | 1 | |
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |