Hex Inverter IC, CMOS, Open Drain, 6-Ch, SOIC, 3.6V Product overview: MC74LCX06DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX06DG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX06; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC INVERTER OD 6CH 6-INP 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74LCX06DG | MC74LCX06DGOS-ND | 71J5629 | MC74LCX06DG | MC74LCX06DG |
| Product Name | 3.6V SOIC Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 3.7 ns | 3.7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |